Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Microchip Technology MIC812MUY-TR
MIC812MUY-TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT143
Manufacturer:
Microchip Technology
Datasheet:
MIC812MUY-TR Datasheet
History Price: $0.43460
In Stock: 22300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC812MUY-TR vs MIC812JU
Part No
MIC812MUY-TR
MIC812JU
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Microchip Technology
Micrel
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.38V
4V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active High
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
SOT-143