MIC812LU TR
MIC812LU TR
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT143
Manufacturer:  Microchip Technology
Datasheet:   MIC812LU TR Datasheet
History Price: Obsolete
In Stock: 35700
MIC812LU TR vs MIC812LUY-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.63V
4.63V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active High
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
SOT-143