Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Micrel MIC812JU
MIC812JU
Active
PMIC - Supervisors
Description:
IC SUPERVISOR MICROPROCES RESET
Manufacturer:
Micrel
Datasheet:
MIC812JU Datasheet
History Price: $0.17000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC812JU vs MIC812TUY TR
Part No
MIC812JU
MIC812TUY TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Power Supply Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
4V
3.08V
Output
Push-Pull, Totem Pole
Push-Pull, Bi-Directional
Reset
Active High
Active High
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
SOT-143