MIC7300BM5-TR
MIC7300BM5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 28500
MIC7300BM5-TR vs MIC916YQS
Series
IttyBitty
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Obsolete
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
3
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
270V/μs
Gain Bandwidth Product
370 kHz
135 MHz
-3db Bandwidth
-
192 MHz
Current - Input Bias
0.5 pA
3.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.5mA
2.4mA (x3 Channels)
Current - Output / Channel
115 mA
90 mA
Voltage - Supply Span (Min)
2.2 V
5 V
Voltage - Supply Span (Max)
10 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
16-QSOP