MIC7300BM5-TR
MIC7300BM5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 28500
MIC7300BM5-TR vs MIC911BM5TR
Series
IttyBitty
IttyBitty
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
120V/μs
Gain Bandwidth Product
370 kHz
105 MHz
-3db Bandwidth
-
80 MHz
Current - Input Bias
0.5 pA
1.5 μA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
1.5mA
1.35mA
Current - Output / Channel
115 mA
80 mA
Voltage - Supply Span (Min)
2.2 V
5 V
Voltage - Supply Span (Max)
10 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5