MIC7111BM5
MIC7111BM5
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Micrel
Datasheet:   MIC7111BM5 Datasheet
History Price: $0.15000
In Stock: 48600
MIC7111BM5 vs MIC921YC5-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.02V/μs
3200V/μs
Gain Bandwidth Product
25 kHz
45 MHz
-3db Bandwidth
-
61 MHz
Current - Input Bias
1 pA
130 nA
Voltage - Input Offset
900 μV
400 μV
Current - Supply
20μA
360μA
Current - Output / Channel
200 mA
-
Voltage - Supply Span (Min)
1.8 V
5 V
Voltage - Supply Span (Max)
11 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5