MIC7111BM5-TR
MIC7111BM5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 29700
MIC7111BM5-TR vs MIC911BM5TR
Series
IttyBitty
IttyBitty
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.02V/μs
120V/μs
Gain Bandwidth Product
25 kHz
105 MHz
-3db Bandwidth
-
80 MHz
Current - Input Bias
1 pA
1.5 μA
Voltage - Input Offset
900 μV
1 mV
Current - Supply
25μA
1.35mA
Current - Output / Channel
200 mA
80 mA
Voltage - Supply Span (Min)
1.8 V
5 V
Voltage - Supply Span (Max)
11 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5