MIC6211BM5-TR
MIC6211BM5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 5300
MIC6211BM5-TR vs MIC919BC5
Series
IttyBitty
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
6V/μs
1500V/μs
Gain Bandwidth Product
2.5 MHz
27 MHz
-3db Bandwidth
-
95 MHz
Current - Input Bias
50 nA
260 nA
Voltage - Input Offset
2 mV
400 μV
Current - Supply
1.3mA
550μA
Current - Output / Channel
50 mA
59 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
32 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5