MIC6211BM5-TR
MIC6211BM5-TR
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 5300
MIC6211BM5-TR vs MIC915BMM-TR
Series
IttyBitty
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
2
Output Type
-
-
Slew Rate
6V/μs
270V/μs
Gain Bandwidth Product
2.5 MHz
135 MHz
-3db Bandwidth
-
192 MHz
Current - Input Bias
50 nA
5.5 μA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
1.3mA
2.5mA (x2 Channels)
Current - Output / Channel
50 mA
90 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
32 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
10-MSOP