MIC5305-3.0YML
MIC5305-3.0YML
Active
Description:  IC REG LINEAR 150MA MICROCAP
Manufacturer:  Micrel
History Price: $0.47000
In Stock: 3200
MIC5305-3.0YML vs MIC94345-PYCS-TR
Series
-
Ripple Blocker
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
3.6V
Voltage - Output (Min/Fixed)
3V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.85V @ 150mA
0.2V @ 500mA
Current - Output
150mA
500mA
Current - Quiescent (Iq)
150 μA
250 μA
Current - Supply (Max)
-
-
PSRR
85dB ~ 65dB (1kHz ~ 10kHz)
85dB ~ 50dB (100Hz ~ 5MHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-VDFN Exposed Pad, 6-MLF?
6-UFBGA, WLCSP
Supplier Device Package
6-DFN (2x2)
6-WLCSP (0.84x1.32)