MIC5303-1.3YMT
MIC5303-1.3YMT
Active
Description:  SINGLE 300 MA CMOS ULTRA SMALL U
Manufacturer:  Micrel
History Price: $0.29000
In Stock: 4400
MIC5303-1.3YMT vs MIC4721YMM
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
5.5V
Current - Output
-
1.5A
Frequency - Switching
-
2MHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-MSOP