Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Micrel MIC5303-1.3YMT
MIC5303-1.3YMT
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SINGLE 300 MA CMOS ULTRA SMALL U
Manufacturer:
Micrel
Datasheet:
MIC5303-1.3YMT Datasheet
History Price: $0.29000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC5303-1.3YMT vs MIC4685WR
Part No
MIC5303-1.3YMT
MIC4685WR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Micrel
Microchip Technology
Series
-
SuperSwitcher
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4V
Voltage - Input (Max)
-
30V
Voltage - Output (Min/Fixed)
-
1.235V
Voltage - Output (Max)
-
28.2V
Current - Output
-
3A
Frequency - Switching
-
200kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
SPak-7 (7 leads + Tab)
Supplier Device Package
-
S-PAK-7