MIC5256-2.85BM5TS
MIC5256-2.85BM5TS
Active
Description:  150 MA MICROCAP LDO WITH ERROR F
Manufacturer:  Micrel
History Price: $0.18000
In Stock: 23300
MIC5256-2.85BM5TS vs MIC4690BM
Series
-
SuperSwitcher
Packaging
Bulk
Tube
Status
Active
Discontinued
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4V
Voltage - Input (Max)
-
30V
Voltage - Output (Min/Fixed)
-
1.23V
Voltage - Output (Max)
-
27.9V
Current - Output
-
1A
Frequency - Switching
-
500kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC