MIC5237-25BU TR
MIC5237-25BU TR
Active
Description:  MIC5237-25BU TR
Manufacturer:  Micrel
History Price: Active
In Stock: 17800
MIC5237-25BU TR vs MIC4950YFL-TR
Series
-
Hyper Speed Control
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
0.625V
Voltage - Output (Max)
-
5.5V
Current - Output
-
5A
Frequency - Switching
-
Up to 3.3MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
10-VDFN Exposed Pad
Supplier Device Package
-
10-DFN (3x4)