Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Micrel MIC5237-25BU TR
MIC5237-25BU TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
MIC5237-25BU TR
Manufacturer:
Micrel
Datasheet:
MIC5237-25BU TR Datasheet
History Price: Active
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC5237-25BU TR vs MIC4690BM
Part No
MIC5237-25BU TR
MIC4690BM
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Micrel
Microchip Technology
Series
-
SuperSwitcher
Packaging
Bulk
Tube
Status
Active
Discontinued
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4V
Voltage - Input (Max)
-
30V
Voltage - Output (Min/Fixed)
-
1.23V
Voltage - Output (Max)
-
27.9V
Current - Output
-
1A
Frequency - Switching
-
500kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC