Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC5165YMM-TR
MIC5165YMM-TR
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC5165YMM-TR Datasheet
History Price: Active
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC5165YMM-TR vs MIC5162BMM
Part No
MIC5165YMM-TR
MIC5162BMM
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Applications
Controller, DDR3, GDDR3/4/5
Controller, DDR3, GDDR3/4/5
Voltage - Input
0.75V ~ 6V
1.35V ~ 6V
Number of Outputs
1
1
Voltage - Output
Programmable
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP