MIC5162YMM
MIC5162YMM
Active
Description:  IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC5162YMM Datasheet
History Price: $2.60000
In Stock: 6000
MIC5162YMM vs MIC9130YQS-TR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Controller, DDR3, GDDR3/4/5
Controller, Telecom
Voltage - Input
1.35V ~ 6V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
Programmable
4.7V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-MSOP
16-QSOP