MIC5162YMM
MIC5162YMM
Active
Description:  IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC5162YMM Datasheet
History Price: $2.60000
In Stock: 6000
MIC5162YMM vs MIC29712BT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Applications
Controller, DDR3, GDDR3/4/5
Converter, Intel Pentium? Plus
Voltage - Input
1.35V ~ 6V
2.25V ~ 16V
Number of Outputs
1
1
Voltage - Output
Programmable
1.25V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-220-5
Supplier Device Package
10-MSOP
TO-220-5