Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC5162YMM-TR
MIC5162YMM-TR
Active
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC5162YMM-TR Datasheet
History Price: $2.60000
In Stock: 37100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC5162YMM-TR vs MIC4043BM4 TR
Part No
MIC5162YMM-TR
MIC4043BM4 TR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Applications
Controller, DDR3, GDDR3/4/5
Converter, Power Supplies
Voltage - Input
1.35V ~ 6V
10V
Number of Outputs
1
1
Voltage - Output
Programmable
10V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-253-4, TO-253AA
Supplier Device Package
10-MSOP
SOT-143