Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC5162BMM
MIC5162BMM
Discontinued
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR3 1OUT 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC5162BMM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC5162BMM vs MIC29710-5.0WT
Part No
MIC5162BMM
MIC29710-5.0WT
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Applications
Controller, DDR3, GDDR3/4/5
Converter, Intel Pentium? Plus
Voltage - Input
1.35V ~ 6V
2.25V ~ 16V
Number of Outputs
1
1
Voltage - Output
Programmable
5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-220-3
Supplier Device Package
10-MSOP
TO-220-3