MIC4950YFM-TR
MIC4950YFM-TR
Active
Description:  IC REG BUCK ADJUSTABLE 5A 8SOIC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 36700
MIC4950YFM-TR vs MIC4742YML-TR
Series
Hyper Speed Control
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2.7V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.625V
0.6V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
5A
2A
Frequency - Switching
Up to 3.3MHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
16-VQFN Exposed Pad, 16-MLF?
Supplier Device Package
8-SOIC
16-MLF? (4x4)