Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4950YFM-TR
MIC4950YFM-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 5A 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4950YFM-TR Datasheet
History Price: Active
In Stock: 36700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4950YFM-TR vs MIC4722YML
Part No
MIC4950YFM-TR
MIC4722YML
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Micrel
Series
Hyper Speed Control
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.625V
1V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
5A
3A
Frequency - Switching
Up to 3.3MHz
2.7MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
12-VFDFN Exposed Pad, 12-MLF?
Supplier Device Package
8-SOIC
12-MLF? (3x3)