MIC4950YFM-TR
MIC4950YFM-TR
Active
Description:  IC REG BUCK ADJUSTABLE 5A 8SOIC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 36700
MIC4950YFM-TR vs MIC4690BM-TR
Series
Hyper Speed Control
SuperSwitcher
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4V
Voltage - Input (Max)
5.5V
30V
Voltage - Output (Min/Fixed)
0.625V
1.23V
Voltage - Output (Max)
5.5V
27.9V
Current - Output
5A
1A
Frequency - Switching
Up to 3.3MHz
500kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC