Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4950YFL-T5
MIC4950YFL-T5
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 5A 10DFN
Manufacturer:
Microchip Technology
Datasheet:
MIC4950YFL-T5 Datasheet
History Price: Active
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4950YFL-T5 vs MIC4782YML-TR
Part No
MIC4950YFL-T5
MIC4782YML-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
Hyper Speed Control
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2.7V
3V
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.625V
0.6V
Voltage - Output (Max)
5.5V
6V
Current - Output
5A
2A
Frequency - Switching
Up to 3.3MHz
1.8MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VDFN Exposed Pad
16-VQFN Exposed Pad, 16-MLF?
Supplier Device Package
10-DFN (3x4)
16-MLF? (4x4)