MIC4830YML
MIC4830YML
Active
Description:  LOW NOISE 180VP-P EL DRIVER
Manufacturer:  Micrel
Datasheet:   MIC4830YML Datasheet
History Price: $0.61000
In Stock: 2000
MIC4830YML vs MIC4832YMM
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
EL Lamp Driver
EL Lamp Driver
Frequency
65kHz ~ 250kHz
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Current - Supply
45 μA
45 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MLF? (3x3)
8-MSOP