Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4827BMM
MIC4827BMM
Discontinued
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4827BMM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4827BMM vs MIC4830YMM
Part No
MIC4827BMM
MIC4830YMM
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tube
Status
Discontinued
Active
Type
EL Lamp Driver
EL Lamp Driver
Frequency
60Hz ~ 1kHz
60Hz ~ 1kHz
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Current - Supply
21 μA
45 μA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP