Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Microchip Technology MIC4826YMM
MIC4826YMM
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 1KHZ 8MSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4826YMM Datasheet
History Price: $1.79000
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4826YMM vs MIC4834YML-TR
Part No
MIC4826YMM
MIC4834YML-TR
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
EL Lamp Driver
EL Lamp Driver
Frequency
60Hz ~ 1kHz
35kHz ~ 350kHz
Voltage - Supply
1.8V ~ 5.5V
2.3V ~ 5.8V
Current - Supply
21 μA
152 μA
Current - Output Source/Sink
-
5mA
Dimming
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
8-MSOP
10-MLF? (3x3)