MIC4782YML-TR
MIC4782YML-TR
Active
Description:  IC REG BUCK ADJ 2A DL 16MLF
Manufacturer:  Microchip Technology
History Price: $2.64000
In Stock: 100
MIC4782YML-TR vs MIC4690YM
Series
-
SuperSwitcher
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
3V
4V
Voltage - Input (Max)
6V
30V
Voltage - Output (Min/Fixed)
0.6V
1.23V
Voltage - Output (Max)
6V
27.9V
Current - Output
2A
1A
Frequency - Switching
1.8MHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad, 16-MLF?
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-MLF? (4x4)
8-SOIC