MIC4742YTSE-TR
MIC4742YTSE-TR
Active
Description:  IC REG BUCK ADJ 2A DL 16TSSOP
Manufacturer:  Microchip Technology
History Price: $3.21000
In Stock: 25700
MIC4742YTSE-TR vs MIC4744YML-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
2
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
2A
2A
Frequency - Switching
2MHz
4MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-VQFN Exposed Pad, 16-MLF?
Supplier Device Package
16-TSSOP-EP
16-MLF? (4x4)