MIC4742YML-TR
MIC4742YML-TR
Active
Description:  IC REG BUCK ADJ 2A DL 16MLF
Manufacturer:  Microchip Technology
History Price: $3.76000
In Stock: 32400
MIC4742YML-TR vs MIC5256-2.85BM5TS
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
2
-
Voltage - Input (Min)
2.9V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
5.5V
-
Current - Output
2A
-
Frequency - Switching
2MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
16-VQFN Exposed Pad, 16-MLF?
-
Supplier Device Package
16-MLF? (4x4)
-