MIC4723YMME-TR
MIC4723YMME-TR
Active
Description:  IC REG BUCK ADJUSTABLE 3A 10MSOP
Manufacturer:  Microchip Technology
History Price: $2.67000
In Stock: 8000
MIC4723YMME-TR vs MIC4950YFL-TR
Series
-
Hyper Speed Control
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
0.625V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
3A
5A
Frequency - Switching
2MHz
Up to 3.3MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
10-VDFN Exposed Pad
Supplier Device Package
10-MSOP-EP
10-DFN (3x4)