MIC4723YML TR
MIC4723YML TR
Active
Description:  3 AMP 2MHZ INTEGRATED SWITCH BUC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 33600
MIC4723YML TR vs MIC4950YFM-TR
Series
-
Hyper Speed Control
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
0.625V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
3A
5A
Frequency - Switching
2MHz
Up to 3.3MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
12-MLF? (3x3)
8-SOIC