Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Micrel MIC4722YML
MIC4722YML
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
3 X 3 MM 2.7 MHZ 3 AMP PWM BUCK
Manufacturer:
Micrel
Datasheet:
MIC4722YML Datasheet
History Price: $1.19000
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4722YML vs MIC5309-1.0YD6
Part No
MIC4722YML
MIC5309-1.0YD6
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Micrel
Micrel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.7V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
5.5V
-
Current - Output
3A
-
Frequency - Switching
2.7MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
-
Supplier Device Package
12-MLF? (3x3)
-