MIC4722YML
MIC4722YML
Active
Description:  3 X 3 MM 2.7 MHZ 3 AMP PWM BUCK
Manufacturer:  Micrel
Datasheet:   MIC4722YML Datasheet
History Price: $1.19000
In Stock: 40300
MIC4722YML vs MIC4723YMME-TR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
3A
3A
Frequency - Switching
2.7MHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
12-MLF? (3x3)
10-MSOP-EP