MIC4722YML-TR
MIC4722YML-TR
Active
Description:  IC REG BUCK ADJUSTABLE 3A 12MLF
Manufacturer:  Microchip Technology
History Price: $3.30000
In Stock: 21400
MIC4722YML-TR vs MIC4782YML-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2.7V
3V
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
1V
0.6V
Voltage - Output (Max)
5.5V
6V
Current - Output
3A
2A
Frequency - Switching
2.7MHz
1.8MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
16-VQFN Exposed Pad, 16-MLF?
Supplier Device Package
12-MLF? (4x4)
16-MLF? (4x4)