MIC4722YML-TR
MIC4722YML-TR
Active
Description:  IC REG BUCK ADJUSTABLE 3A 12MLF
Manufacturer:  Microchip Technology
History Price: $3.30000
In Stock: 21400
MIC4722YML-TR vs MIC4720YMME-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
3A
2A
Frequency - Switching
2.7MHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad, 12-MLF?
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
12-MLF? (4x4)
10-MSOP-EP