MIC4721YMM
MIC4721YMM
Active
Description:  IC REG BUCK ADJ 1.5A 10MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC4721YMM Datasheet
History Price: $0.93000
In Stock: 28100
MIC4721YMM vs MIC5256-2.85BM5TS
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.7V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
5.5V
-
Current - Output
1.5A
-
Frequency - Switching
2MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-MSOP
-