MIC4690YM
MIC4690YM
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4690YM Datasheet
History Price: $3.39000
In Stock: 22600
MIC4690YM vs MIC5303-1.3YMT
Series
SuperSwitcher
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4V
-
Voltage - Input (Max)
30V
-
Voltage - Output (Min/Fixed)
1.23V
-
Voltage - Output (Max)
27.9V
-
Current - Output
1A
-
Frequency - Switching
500kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-