MIC4690YM
MIC4690YM
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC4690YM Datasheet
History Price: $3.39000
In Stock: 22600
MIC4690YM vs MIC4950YFL-TR
Series
SuperSwitcher
Hyper Speed Control
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.7V
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
1.23V
0.625V
Voltage - Output (Max)
27.9V
5.5V
Current - Output
1A
5A
Frequency - Switching
500kHz
Up to 3.3MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-VDFN Exposed Pad
Supplier Device Package
8-SOIC
10-DFN (3x4)