Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4690BM
MIC4690BM
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4690BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4690BM vs MIC5256-2.85BM5TS
Part No
MIC4690BM
MIC5256-2.85BM5TS
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Micrel
Series
SuperSwitcher
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4V
-
Voltage - Input (Max)
30V
-
Voltage - Output (Min/Fixed)
1.23V
-
Voltage - Output (Max)
27.9V
-
Current - Output
1A
-
Frequency - Switching
500kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-