Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4685WR-TR
MIC4685WR-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A SPAK-7
Manufacturer:
Microchip Technology
Datasheet:
MIC4685WR-TR Datasheet
History Price: $4.01000
In Stock: 29300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4685WR-TR vs MIC5303-1.3YMT
Part No
MIC4685WR-TR
MIC5303-1.3YMT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Micrel
Series
SuperSwitcher
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
4V
-
Voltage - Input (Max)
30V
-
Voltage - Output (Min/Fixed)
1.235V
-
Voltage - Output (Max)
28.2V
-
Current - Output
3A
-
Frequency - Switching
200kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
SPak-7 (7 leads + Tab)
-
Supplier Device Package
S-PAK-7
-