MIC4685WR-TR
MIC4685WR-TR
Active
Description:  IC REG BUCK ADJUSTABLE 3A SPAK-7
Manufacturer:  Microchip Technology
History Price: $4.01000
In Stock: 29300
MIC4685WR-TR vs MIC4744YTSE
Series
SuperSwitcher
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4V
2.9V
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
1.235V
0.6V
Voltage - Output (Max)
28.2V
5.5V
Current - Output
3A
2A
Frequency - Switching
200kHz
4MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SPak-7 (7 leads + Tab)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
S-PAK-7
16-TSSOP-EP