MIC4685WR-TR
MIC4685WR-TR
Active
Description:  IC REG BUCK ADJUSTABLE 3A SPAK-7
Manufacturer:  Microchip Technology
History Price: $4.01000
In Stock: 29300
MIC4685WR-TR vs MIC4690YM-TR
Series
SuperSwitcher
SuperSwitcher
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4V
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
1.235V
1.23V
Voltage - Output (Max)
28.2V
27.9V
Current - Output
3A
1A
Frequency - Switching
200kHz
500kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SPak-7 (7 leads + Tab)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
S-PAK-7
8-SOIC