Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2.4V
3V, 8V
Current - Peak Output (Source, Sink)
1.2A, 1.2A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
118 V
Rise / Fall Time (Typ)
14ns, 13ns
400ns, 400ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-DIP
8-SOIC