Driven Configuration
Low-Side
Half-Bridge
Channel Type
Single
Independent
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
9V ~ 16V
Logic Voltage - VIL, VIH
0.8V, 2.4V
3V, 8V
Current - Peak Output (Source, Sink)
6A, 6A
2A, 2A
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
118 V
Rise / Fall Time (Typ)
12ns, 13ns
400ns, 400ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC