Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology MIC4100YM
MIC4100YM
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC4100YM Datasheet
History Price: $2.65000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4100YM vs MIC5015YN
Part No
MIC4100YM
MIC5015YN
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Half-Bridge
High-Side or Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
9V ~ 16V
2.75V ~ 30V
Logic Voltage - VIL, VIH
3V, 8V
0.8V, 2V
Current - Peak Output (Source, Sink)
2A, 2A
-
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
118 V
-
Rise / Fall Time (Typ)
400ns, 400ns
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP