Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC4043YM4-TR
MIC4043YM4-TR
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV PWR SUP 1OUT SOT143
Manufacturer:
Microchip Technology
Datasheet:
MIC4043YM4-TR Datasheet
History Price: $0.56180
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4043YM4-TR vs MIC9131BQS-TR
Part No
MIC4043YM4-TR
MIC9131BQS-TR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Applications
Converter, Power Supplies
Controller, Telecom
Voltage - Input
10V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
10V
4.7V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-143
16-QSOP