MIC4043YM4-TR
MIC4043YM4-TR
Active
Description:  IC REG CONV PWR SUP 1OUT SOT143
Manufacturer:  Microchip Technology
History Price: $0.56180
In Stock: 31600
MIC4043YM4-TR vs MIC5162BMM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Applications
Converter, Power Supplies
Controller, DDR3, GDDR3/4/5
Voltage - Input
10V
1.35V ~ 6V
Number of Outputs
1
1
Voltage - Output
10V
Programmable
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-143
10-MSOP