Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology MIC3001BML
MIC3001BML
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FOM MGMT 24MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC3001BML Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC3001BML vs MIC2551YTS
Part No
MIC3001BML
MIC2551YTS
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Bulk
Tube
Status
Discontinued
Obsolete
Type
Transceiver
Transceiver
Protocol
SDH Sonet
USB 2.0
Number of Drivers/Receivers
-
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
12Mbps
Voltage - Supply
3V ~ 3.6V
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-MLF? (4x4)
14-TSSOP