MIC3001BML-TR
MIC3001BML-TR
Discontinued
Description:  IC TRANSCEIVER FOM MGMT 24MLF
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 38800
MIC3001BML-TR vs MIC2551AYML25-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
Transceiver
Transceiver
Protocol
SDH Sonet
USB 2.0
Number of Drivers/Receivers
-
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
12Mbps
Voltage - Supply
3V ~ 3.6V
4V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
14-VFQFN Exposed Pad, 14-MLF?
Supplier Device Package
24-MLF? (4x4)
14-MLF? (2.5x2.5)